Welwyn Components, Ltd. Metal Film Resistor, 390 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-390RJI

Description
METAL FILM RESISTOR, 390 OHM, 1W, 5%; Resistance:390ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 390 OHM, 1W, 5%; Resistance:390ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 390 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4748 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4748
Metal Film Resistor, 390 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4748
METAL FILM RESISTOR, 390 OHM, 1W, 5%; Resistance:390ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 1W, 5%; Resistance:390ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4748
Product Name Metal Film Resistor, 390 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details