TT Electronics Metal Film Resistor, 33 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-33RJI

Description
METAL FILM RESISTOR, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 33 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4744 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4744
Metal Film Resistor, 33 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4744
METAL FILM RESISTOR, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4744
Product Name Metal Film Resistor, 33 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers