Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfp Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFP1-1R5 JI

Description
Through Hole Metal Film Resistor, MFP Series, 1.5 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFP Series, 1.5 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfp Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5456 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5456
Through Hole Metal Film Resistor, Mfp Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5456
Through Hole Metal Film Resistor, MFP Series, 1.5 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 1.5 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5456
Product Name Through Hole Metal Film Resistor, Mfp Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers