Welwyn Components, Ltd. Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-1K2JI

Description
METAL FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4711 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4711
Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4711
METAL FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4711
Product Name Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details