TT Electronics Metal Film Resistor, 18 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-18RJI

Description
METAL FILM RESISTOR, 18 OHM, 1W, 5%; Resistance:18ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 18 OHM, 1W, 5%; Resistance:18ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 18 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4729 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 18 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4729
Metal Film Resistor, 18 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4729
METAL FILM RESISTOR, 18 OHM, 1W, 5%; Resistance:18ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

METAL FILM RESISTOR, 18 OHM, 1W, 5%; Resistance:18ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4729
Product Name Metal Film Resistor, 18 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 18 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details