Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984426-MFP1-100RJI
Temperature Coefficient: 50 ppm/°C
Resistance: 100 Ω
Power Rating: 1 W
Number of Pins: 2
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 350 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984426-MFP1-100RJI |
| Product Name | OEM Parts - OEM Parts (M - N) - MFP1-100RJI |