Welwyn Components, Ltd. Metal Film Resistor, 100 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-100RJI

Description
METAL FILM RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4721 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4721
Metal Film Resistor, 100 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4721
METAL FILM RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4721
Product Name Metal Film Resistor, 100 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details