Welwyn Components, Ltd. Res, 0R05, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn MFC4320-R05FT1

Description
RES, 0R05, 5W, 4320, METAL FOIL; Resistance:0.05ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R05, 5W, 4320, METAL FOIL; Resistance:0.05ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R05, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2116
Res, 0R05, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2116
RES, 0R05, 5W, 4320, METAL FOIL; Resistance:0.05ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R05, 5W, 4320, METAL FOIL; Resistance:0.05ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R05, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2115
Res, 0R05, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2115
RES, 0R05, 5W, 4320, METAL FOIL; Resistance:0.05ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R05, 5W, 4320, METAL FOIL; Resistance:0.05ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2116
Product Name Res, 0R05, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details