Welwyn Components, Ltd. Res, 0R02, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn MFC4320-R02FT1

Description
RES, 0R02, 5W, 4320, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R02, 5W, 4320, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R02, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2108
Res, 0R02, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2108
RES, 0R02, 5W, 4320, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R02, 5W, 4320, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R02, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2107
Res, 0R02, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2107
RES, 0R02, 5W, 4320, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R02, 5W, 4320, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2108
Product Name Res, 0R02, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details