Welwyn Components, Ltd. Res, 0R009, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn MFC4320-R009FT1

Description
RES, 0R009, 5W, 4320, METAL FOIL; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Description
RES, 0R009, 5W, 4320, METAL FOIL; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q2 00 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R009, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R009, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2102
Res, 0R009, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2102
RES, 0R009, 5W, 4320, METAL FOIL; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, 0R009, 5W, 4320, METAL FOIL; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case / Package:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Res, 0R009, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R009, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2101
Res, 0R009, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2101
RES, 0R009, 5W, 4320, METAL FOIL; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R009, 5W, 4320, METAL FOIL; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2102
Product Name Res, 0R009, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details