Welwyn Components, Ltd. Res, 0R008, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn MFC4320-R008FT1

Description
RES, 0R008, 5W, 4320, METAL FOIL; Resistance:0.008ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R008, 5W, 4320, METAL FOIL; Resistance:0.008ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R008, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2099
Res, 0R008, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2099
RES, 0R008, 5W, 4320, METAL FOIL; Resistance:0.008ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R008, 5W, 4320, METAL FOIL; Resistance:0.008ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R008, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2100
Res, 0R008, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2100
RES, 0R008, 5W, 4320, METAL FOIL; Resistance:0.008ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R008, 5W, 4320, METAL FOIL; Resistance:0.008ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2099
Product Name Res, 0R008, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details