Welwyn Components, Ltd. Res, 0R004, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn MFC4320-R004FT1

Description
RES, 0R004, 5W, 4320, METAL FOIL; Resistance:0.004ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R004, 5W, 4320, METAL FOIL; Resistance:0.004ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R004, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2094
Res, 0R004, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2094
RES, 0R004, 5W, 4320, METAL FOIL; Resistance:0.004ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R004, 5W, 4320, METAL FOIL; Resistance:0.004ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R004, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2093
Res, 0R004, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2093
RES, 0R004, 5W, 4320, METAL FOIL; Resistance:0.004ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R004, 5W, 4320, METAL FOIL; Resistance:0.004ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2094
Product Name Res, 0R004, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details