Welwyn Components, Ltd. Res, 0R002, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn MFC4320-R002FT1

Description
RES, 0R002, 5W, 4320, METAL FOIL; Resistance:0.002ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R002, 5W, 4320, METAL FOIL; Resistance:0.002ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R002, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2092
Res, 0R002, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2092
RES, 0R002, 5W, 4320, METAL FOIL; Resistance:0.002ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R002, 5W, 4320, METAL FOIL; Resistance:0.002ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R002, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2091
Res, 0R002, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2091
RES, 0R002, 5W, 4320, METAL FOIL; Resistance:0.002ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R002, 5W, 4320, METAL FOIL; Resistance:0.002ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2092
Product Name Res, 0R002, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details