Welwyn Components, Ltd. Res, 0R15, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R15FT1

Description
RES, 0R15, 5W, 2817, METAL FOIL; Resistance:0.15ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes
Description
RES, 0R15, 5W, 2817, METAL FOIL; Resistance:0.15ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R15, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2089
Res, 0R15, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2089
RES, 0R15, 5W, 2817, METAL FOIL; Resistance:0.15ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, 0R15, 5W, 2817, METAL FOIL; Resistance:0.15ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Res, 0R15, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2090
Res, 0R15, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2090
RES, 0R15, 5W, 2817, METAL FOIL; Resistance:0.15ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, 0R15, 5W, 2817, METAL FOIL; Resistance:0.15ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2089
Product Name Res, 0R15, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details