Welwyn Components, Ltd. Res, 0R13, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R13FT1

Description
RES, 0R13, 5W, 2817, METAL FOIL; Resistance:0.13ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R13, 5W, 2817, METAL FOIL; Resistance:0.13ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R13, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2088
Res, 0R13, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2088
RES, 0R13, 5W, 2817, METAL FOIL; Resistance:0.13ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R13, 5W, 2817, METAL FOIL; Resistance:0.13ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R13, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2087
Res, 0R13, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2087
RES, 0R13, 5W, 2817, METAL FOIL; Resistance:0.13ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R13, 5W, 2817, METAL FOIL; Resistance:0.13ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2088
Product Name Res, 0R13, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers