Welwyn Components, Ltd. Res, 0R11, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R11FT1

Description
RES, 0R11, 5W, 2817, METAL FOIL; Resistance:0.11ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R11, 5W, 2817, METAL FOIL; Resistance:0.11ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R11, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R11, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2084
Res, 0R11, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2084
RES, 0R11, 5W, 2817, METAL FOIL; Resistance:0.11ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R11, 5W, 2817, METAL FOIL; Resistance:0.11ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R11, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R11, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2083
Res, 0R11, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2083
RES, 0R11, 5W, 2817, METAL FOIL; Resistance:0.11ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R11, 5W, 2817, METAL FOIL; Resistance:0.11ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2084
Product Name Res, 0R11, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers