Welwyn Components, Ltd. Res, 0R091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R091FT1

Description
RES, 0R091, 5W, 2817, METAL FOIL; Resistance:0.091ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R091, 5W, 2817, METAL FOIL; Resistance:0.091ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2079
Res, 0R091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2079
RES, 0R091, 5W, 2817, METAL FOIL; Resistance:0.091ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R091, 5W, 2817, METAL FOIL; Resistance:0.091ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2080
Res, 0R091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2080
RES, 0R091, 5W, 2817, METAL FOIL; Resistance:0.091ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R091, 5W, 2817, METAL FOIL; Resistance:0.091ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2079
Product Name Res, 0R091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details