Welwyn Components, Ltd. Res, 0R068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R068FT1

Description
RES, 0R068, 5W, 2817, METAL FOIL; Resistance:0.068ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Description
RES, 0R068, 5W, 2817, METAL FOIL; Resistance:0.068ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2073
Res, 0R068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2073
RES, 0R068, 5W, 2817, METAL FOIL; Resistance:0.068ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R068, 5W, 2817, METAL FOIL; Resistance:0.068ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2074
Res, 0R068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2074
RES, 0R068, 5W, 2817, METAL FOIL; Resistance:0.068ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R068, 5W, 2817, METAL FOIL; Resistance:0.068ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2073
Product Name Res, 0R068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details