Welwyn Components, Ltd. Res, 0R062, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R062FT1

Description
RES, 0R062, 5W, 2817, METAL FOIL; Resistance:0.062ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Datasheet
Description
RES, 0R062, 5W, 2817, METAL FOIL; Resistance:0.062ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R062, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2072
Res, 0R062, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2072
RES, 0R062, 5W, 2817, METAL FOIL; Resistance:0.062ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R062, 5W, 2817, METAL FOIL; Resistance:0.062ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R062, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2071
Res, 0R062, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2071
RES, 0R062, 5W, 2817, METAL FOIL; Resistance:0.062ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R062, 5W, 2817, METAL FOIL; Resistance:0.062ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2072
Product Name Res, 0R062, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details