Welwyn Components, Ltd. Res, 0R056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R056FT1

Description
RES, 0R056, 5W, 2817, METAL FOIL; Resistance:0.056ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R056, 5W, 2817, METAL FOIL; Resistance:0.056ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2070
Res, 0R056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2070
RES, 0R056, 5W, 2817, METAL FOIL; Resistance:0.056ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R056, 5W, 2817, METAL FOIL; Resistance:0.056ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2069
Res, 0R056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2069
RES, 0R056, 5W, 2817, METAL FOIL; Resistance:0.056ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R056, 5W, 2817, METAL FOIL; Resistance:0.056ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2070
Product Name Res, 0R056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers