Welwyn Components, Ltd. Res, 0R051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R051FT1

Description
RES, 0R051, 5W, 2817, METAL FOIL; Resistance:0.051ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Description
RES, 0R051, 5W, 2817, METAL FOIL; Resistance:0.051ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2067
Res, 0R051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2067
RES, 0R051, 5W, 2817, METAL FOIL; Resistance:0.051ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R051, 5W, 2817, METAL FOIL; Resistance:0.051ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2068
Res, 0R051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2068
RES, 0R051, 5W, 2817, METAL FOIL; Resistance:0.051ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R051, 5W, 2817, METAL FOIL; Resistance:0.051ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2067
Product Name Res, 0R051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details