Welwyn Components, Ltd. Res, 0R047, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R047FT1

Description
RES, 0R047, 5W, 2817, METAL FOIL; Resistance:0.047ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Description
RES, 0R047, 5W, 2817, METAL FOIL; Resistance:0.047ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R047, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2066
Res, 0R047, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2066
RES, 0R047, 5W, 2817, METAL FOIL; Resistance:0.047ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R047, 5W, 2817, METAL FOIL; Resistance:0.047ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R047, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2065
Res, 0R047, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2065
RES, 0R047, 5W, 2817, METAL FOIL; Resistance:0.047ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R047, 5W, 2817, METAL FOIL; Resistance:0.047ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2066
Product Name Res, 0R047, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details