Welwyn Components, Ltd. Res, 0R043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R043FT1

Description
RES, 0R043, 5W, 2817, METAL FOIL; Resistance:0.043ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R043, 5W, 2817, METAL FOIL; Resistance:0.043ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2063
Res, 0R043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2063
RES, 0R043, 5W, 2817, METAL FOIL; Resistance:0.043ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R043, 5W, 2817, METAL FOIL; Resistance:0.043ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2064
Res, 0R043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2064
RES, 0R043, 5W, 2817, METAL FOIL; Resistance:0.043ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R043, 5W, 2817, METAL FOIL; Resistance:0.043ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2063
Product Name Res, 0R043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details