Welwyn Components, Ltd. Res, 0R039, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R039FT1

Description
RES, 0R039, 5W, 2817, METAL FOIL; Resistance:0.039ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Description
RES, 0R039, 5W, 2817, METAL FOIL; Resistance:0.039ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R039, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2062
Res, 0R039, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2062
RES, 0R039, 5W, 2817, METAL FOIL; Resistance:0.039ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R039, 5W, 2817, METAL FOIL; Resistance:0.039ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R039, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2061
Res, 0R039, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2061
RES, 0R039, 5W, 2817, METAL FOIL; Resistance:0.039ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R039, 5W, 2817, METAL FOIL; Resistance:0.039ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2062
Product Name Res, 0R039, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details