Welwyn Components, Ltd. Res, 0R02, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R02FT1

Description
RES, 0R02, 5W, 2817, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes
Description
RES, 0R02, 5W, 2817, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R02, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2048
Res, 0R02, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2048
RES, 0R02, 5W, 2817, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, 0R02, 5W, 2817, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2048
Product Name Res, 0R02, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details