Welwyn Components, Ltd. Res, 0R027, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R027FT1

Description
RES, 0R027, 5W, 2817, METAL FOIL; Resistance:0.027ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
RES, 0R027, 5W, 2817, METAL FOIL; Resistance:0.027ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R027, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R027, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2053
Res, 0R027, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2053
RES, 0R027, 5W, 2817, METAL FOIL; Resistance:0.027ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, 0R027, 5W, 2817, METAL FOIL; Resistance:0.027ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Res, 0R027, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R027, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2054
Res, 0R027, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2054
RES, 0R027, 5W, 2817, METAL FOIL; Resistance:0.027ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R027, 5W, 2817, METAL FOIL; Resistance:0.027ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2053
Product Name Res, 0R027, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details