Welwyn Components, Ltd. Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R022FT1

Description
RES, 0R022, 5W, 2817, METAL FOIL; Resistance:0.022ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Datasheet
Description
RES, 0R022, 5W, 2817, METAL FOIL; Resistance:0.022ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2050
Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2050
RES, 0R022, 5W, 2817, METAL FOIL; Resistance:0.022ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R022, 5W, 2817, METAL FOIL; Resistance:0.022ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2049
Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2049
RES, 0R022, 5W, 2817, METAL FOIL; Resistance:0.022ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R022, 5W, 2817, METAL FOIL; Resistance:0.022ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 81AC2050 81AC2049
Product Name Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn Res, 0R022, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2817 [7143 Metric] 2817 [7143 Metric]
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers