Welwyn Components, Ltd. Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R01FT1

Description
RES, 0R01, 5W, 2817, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R01, 5W, 2817, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2034
Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2034
RES, 0R01, 5W, 2817, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, 0R01, 5W, 2817, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2033
Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2033
RES, 0R01, 5W, 2817, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R01, 5W, 2817, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 81AC2034 81AC2033
Product Name Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn Res, 0R01, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2817 [7143 Metric] 2817 [7143 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details