Welwyn Components, Ltd. Res, 0R018, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R018FT1

Description
RES, 0R018, 5W, 2817, METAL FOIL; Resistance:0.018ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Description
RES, 0R018, 5W, 2817, METAL FOIL; Resistance:0.018ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R018, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2046
Res, 0R018, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2046
RES, 0R018, 5W, 2817, METAL FOIL; Resistance:0.018ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R018, 5W, 2817, METAL FOIL; Resistance:0.018ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R018, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2045
Res, 0R018, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2045
RES, 0R018, 5W, 2817, METAL FOIL; Resistance:0.018ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R018, 5W, 2817, METAL FOIL; Resistance:0.018ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2046
Product Name Res, 0R018, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers