Welwyn Components, Ltd. Res, 0R015, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R015FT1

Description
RES, 0R015, 5W, 2817, METAL FOIL; Resistance:0.015ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Description
RES, 0R015, 5W, 2817, METAL FOIL; Resistance:0.015ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R015, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2041
Res, 0R015, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2041
RES, 0R015, 5W, 2817, METAL FOIL; Resistance:0.015ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R015, 5W, 2817, METAL FOIL; Resistance:0.015ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R015, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2042
Res, 0R015, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2042
RES, 0R015, 5W, 2817, METAL FOIL; Resistance:0.015ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R015, 5W, 2817, METAL FOIL; Resistance:0.015ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2041
Product Name Res, 0R015, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details