Welwyn Components, Ltd. Res, 0R013, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R013FT1

Description
RES, 0R013, 5W, 2817, METAL FOIL; Resistance:0.013ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R013, 5W, 2817, METAL FOIL; Resistance:0.013ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R013, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R013, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2040
Res, 0R013, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2040
RES, 0R013, 5W, 2817, METAL FOIL; Resistance:0.013ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R013, 5W, 2817, METAL FOIL; Resistance:0.013ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R013, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R013, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2039
Res, 0R013, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2039
RES, 0R013, 5W, 2817, METAL FOIL; Resistance:0.013ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R013, 5W, 2817, METAL FOIL; Resistance:0.013ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2040
Product Name Res, 0R013, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details