Welwyn Components, Ltd. Res, 0R012, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R012FT1

Description
RES, 0R012, 5W, 2817, METAL FOIL; Resistance:0.012ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Description
RES, 0R012, 5W, 2817, METAL FOIL; Resistance:0.012ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R012, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2038
Res, 0R012, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2038
RES, 0R012, 5W, 2817, METAL FOIL; Resistance:0.012ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R012, 5W, 2817, METAL FOIL; Resistance:0.012ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R012, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2037
Res, 0R012, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2037
RES, 0R012, 5W, 2817, METAL FOIL; Resistance:0.012ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R012, 5W, 2817, METAL FOIL; Resistance:0.012ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2038
Product Name Res, 0R012, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details