Welwyn Components, Ltd. Res, 0R0091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0091FT1

Description
RES, 0R0091, 5W, 2817, METAL FOIL; Resistance:0.0091ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R0091, 5W, 2817, METAL FOIL; Resistance:0.0091ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2031
Res, 0R0091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2031
RES, 0R0091, 5W, 2817, METAL FOIL; Resistance:0.0091ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0091, 5W, 2817, METAL FOIL; Resistance:0.0091ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R0091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2032
Res, 0R0091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2032
RES, 0R0091, 5W, 2817, METAL FOIL; Resistance:0.0091ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0091, 5W, 2817, METAL FOIL; Resistance:0.0091ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2031
Product Name Res, 0R0091, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0091 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details