Welwyn Components, Ltd. Res, 0R0082, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0082FT1

Description
RES, 0R0082, 5W, 2817, METAL FOIL; Resistance:0.0082ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R0082, 5W, 2817, METAL FOIL; Resistance:0.0082ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0082, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0082, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2029
Res, 0R0082, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2029
RES, 0R0082, 5W, 2817, METAL FOIL; Resistance:0.0082ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R0082, 5W, 2817, METAL FOIL; Resistance:0.0082ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0082, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0082, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2030
Res, 0R0082, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2030
RES, 0R0082, 5W, 2817, METAL FOIL; Resistance:0.0082ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0082, 5W, 2817, METAL FOIL; Resistance:0.0082ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2029
Product Name Res, 0R0082, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0082 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details