Welwyn Components, Ltd. Res, 0R0075, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0075FT1

Description
RES, 0R0075, 5W, 2817, METAL FOIL; Resistance:0.0075ohm ; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Datasheet
Description
RES, 0R0075, 5W, 2817, METAL FOIL; Resistance:0.0075ohm ; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0075, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0075, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2027
Res, 0R0075, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2027
RES, 0R0075, 5W, 2817, METAL FOIL; Resistance:0.0075ohm ; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0075, 5W, 2817, METAL FOIL; Resistance:0.0075ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R0075, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0075, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2028
Res, 0R0075, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2028
RES, 0R0075, 5W, 2817, METAL FOIL; Resistance:0.0075ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R0075, 5W, 2817, METAL FOIL; Resistance:0.0075ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2027
Product Name Res, 0R0075, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details