Welwyn Components, Ltd. Res, 0R0068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0068FT1

Description
RES, 0R0068, 5W, 2817, METAL FOIL; Resistance:0.0068ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R0068, 5W, 2817, METAL FOIL; Resistance:0.0068ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2025
Res, 0R0068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2025
RES, 0R0068, 5W, 2817, METAL FOIL; Resistance:0.0068ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0068, 5W, 2817, METAL FOIL; Resistance:0.0068ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R0068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2026
Res, 0R0068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2026
RES, 0R0068, 5W, 2817, METAL FOIL; Resistance:0.0068ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0068, 5W, 2817, METAL FOIL; Resistance:0.0068ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2025
Product Name Res, 0R0068, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0068 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details