Welwyn Components, Ltd. Res, 0R0056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0056FT1

Description
RES, 0R0056, 5W, 2817, METAL FOIL; Resistance:0.0056ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R0056, 5W, 2817, METAL FOIL; Resistance:0.0056ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2021
Res, 0R0056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2021
RES, 0R0056, 5W, 2817, METAL FOIL; Resistance:0.0056ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0056, 5W, 2817, METAL FOIL; Resistance:0.0056ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R0056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2022
Res, 0R0056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2022
RES, 0R0056, 5W, 2817, METAL FOIL; Resistance:0.0056ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0056, 5W, 2817, METAL FOIL; Resistance:0.0056ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2021
Product Name Res, 0R0056, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0056 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details