Welwyn Components, Ltd. Res, 0R0051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0051FT1

Description
RES, 0R0051, 5W, 2817, METAL FOIL; Resistance:0.0051ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R0051, 5W, 2817, METAL FOIL; Resistance:0.0051ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2020
Res, 0R0051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2020
RES, 0R0051, 5W, 2817, METAL FOIL; Resistance:0.0051ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0051, 5W, 2817, METAL FOIL; Resistance:0.0051ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R0051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2019
Res, 0R0051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2019
RES, 0R0051, 5W, 2817, METAL FOIL; Resistance:0.0051ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0051, 5W, 2817, METAL FOIL; Resistance:0.0051ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2020
Product Name Res, 0R0051, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0051 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details