Welwyn Components, Ltd. Res, 0R0043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0043FT1

Description
RES, 0R0043, 5W, 2817, METAL FOIL; Resistance:0.0043ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R0043, 5W, 2817, METAL FOIL; Resistance:0.0043ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2015
Res, 0R0043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2015
RES, 0R0043, 5W, 2817, METAL FOIL; Resistance:0.0043ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0043, 5W, 2817, METAL FOIL; Resistance:0.0043ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R0043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2016
Res, 0R0043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2016
RES, 0R0043, 5W, 2817, METAL FOIL; Resistance:0.0043ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0043, 5W, 2817, METAL FOIL; Resistance:0.0043ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2015
Product Name Res, 0R0043, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0043 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details