Welwyn Components, Ltd. Res, 0R0036, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0036FT1

Description
RES, 0R0036, 5W, 2817, METAL FOIL; Resistance:0.0036ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R0036, 5W, 2817, METAL FOIL; Resistance:0.0036ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0036, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0036, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2012
Res, 0R0036, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2012
RES, 0R0036, 5W, 2817, METAL FOIL; Resistance:0.0036ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R0036, 5W, 2817, METAL FOIL; Resistance:0.0036ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0036, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0036, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2011
Res, 0R0036, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2011
RES, 0R0036, 5W, 2817, METAL FOIL; Resistance:0.0036ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0036, 5W, 2817, METAL FOIL; Resistance:0.0036ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2012
Product Name Res, 0R0036, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0036 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details