Welwyn Components, Ltd. Res, 0R0033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R0033FT1

Description
RES, 0R0033, 5W, 2817, METAL FOIL; Resistance:0.0033ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R0033, 5W, 2817, METAL FOIL; Resistance:0.0033ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2010
Res, 0R0033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2010
RES, 0R0033, 5W, 2817, METAL FOIL; Resistance:0.0033ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R0033, 5W, 2817, METAL FOIL; Resistance:0.0033ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R0033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2009
Res, 0R0033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2009
RES, 0R0033, 5W, 2817, METAL FOIL; Resistance:0.0033ohm ; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, 0R0033, 5W, 2817, METAL FOIL; Resistance:0.0033ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2010
Product Name Res, 0R0033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details