Welwyn Components, Ltd. Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn MFC0603-R02FT5

Description
RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn
81AC2003
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn 81AC2003
RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn
81AC2004
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn 81AC2004
RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2003
Product Name Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 0603
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details