Welwyn Components, Ltd. Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn MFC0603-R01FT5

Description
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn
81AC2000
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn 81AC2000
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn - 81AC1999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn
81AC1999
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn 81AC1999
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:MFC Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2000
Product Name Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details