Welwyn Components, Ltd. Current Sense Res, 0R007, 1%, 500 Mw; Resistance Tt Electronics/welwyn MFC0603-R007FT5

Description
CURRENT SENSE RES, 0R007, 1%, 500 MW; Resistance:0.007ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R007, 1%, 500 MW; Resistance:0.007ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R007, 1%, 500 Mw; Resistance Tt Electronics/welwyn - 22AC8327 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 1%, 500 Mw; Resistance Tt Electronics/welwyn
22AC8327
Current Sense Res, 0R007, 1%, 500 Mw; Resistance Tt Electronics/welwyn 22AC8327
CURRENT SENSE RES, 0R007, 1%, 500 MW; Resistance:0.007ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 1%, 500 MW; Resistance:0.007ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R007, 1%, 500 Mw; Resistance Tt Electronics/welwyn - 22AC4797 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 1%, 500 Mw; Resistance Tt Electronics/welwyn
22AC4797
Current Sense Res, 0R007, 1%, 500 Mw; Resistance Tt Electronics/welwyn 22AC4797
CURRENT SENSE RES, 0R007, 1%, 500 MW; Resistance:0.007ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 1%, 500 MW; Resistance:0.007ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC8327
Product Name Current Sense Res, 0R007, 1%, 500 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R5JDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers