Welwyn Components, Ltd. Current Sense Res, 0R005, 1%, 500 Mw; Resistance Tt Electronics/welwyn MFC0603-R005FT5

Description
CURRENT SENSE RES, 0R005, 1%, 500 MW; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R005, 1%, 500 MW; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R005, 1%, 500 Mw; Resistance Tt Electronics/welwyn - 22AC8326 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 500 Mw; Resistance Tt Electronics/welwyn
22AC8326
Current Sense Res, 0R005, 1%, 500 Mw; Resistance Tt Electronics/welwyn 22AC8326
CURRENT SENSE RES, 0R005, 1%, 500 MW; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 500 MW; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn - 81AC1988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn
81AC1988
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn 81AC1988
RES, 0R005, 0.5W, 0603, METAL FOIL; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R005, 0.5W, 0603, METAL FOIL; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 1%, 500 Mw; Resistance Tt Electronics/welwyn - 22AC4796 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 500 Mw; Resistance Tt Electronics/welwyn
22AC4796
Current Sense Res, 0R005, 1%, 500 Mw; Resistance Tt Electronics/welwyn 22AC4796
CURRENT SENSE RES, 0R005, 1%, 500 MW; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 500 MW; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC8326 81AC1988
Product Name Current Sense Res, 0R005, 1%, 500 Mw; Resistance Tt Electronics/welwyn Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details