TT Electronics Trans,audio,npn,230V,30A,to-264; Transistor Polarity Tt Electronics/semelab MAG6332

Description
TRANS,AUDIO,NPN,230V ,30A,TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:30A; Power Dissipation:400W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes
Datasheet
Description
TRANS,AUDIO,NPN,230V ,30A,TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:30A; Power Dissipation:400W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans,audio,npn,230V,30A,to-264; Transistor Polarity Tt Electronics/semelab - 23T0969 - Newark, An Avnet Company
Chicago, IL, United States
Trans,audio,npn,230V,30A,to-264; Transistor Polarity Tt Electronics/semelab
23T0969
Trans,audio,npn,230V,30A,to-264; Transistor Polarity Tt Electronics/semelab 23T0969
TRANS,AUDIO,NPN,230V ,30A,TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:30A; Power Dissipation:400W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes

TRANS,AUDIO,NPN,230V,30A,TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:30A; Power Dissipation:400W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23T0969
Product Name Trans,audio,npn,230V,30A,to-264; Transistor Polarity Tt Electronics/semelab
Transistor Type Trans,audio,npn,230V,30A,to-264; Transistor Polarity Tt Electronics/semelab
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel MOSFET Transistor - 288-2SK2655 - ERSAELECTRONICS PTE. LTD.
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details
2 suppliers
Bipolar Transistors - 1219444 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
View Details