TT ELECTRONICS
M55342E12B10B0R -- 10K OHM 0.1% 1/10W 0603 TT ELECTRONICS/INTERNATIONAL RESISTIVE
TT Electronics
10K Ohm 0.1% 1/10W 0603 Tt Electronics/international Resistive
M55342E12B10B0R
Description
10K OHM 0.1% 1/10W 0603
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
10K OHM 0.1% 1/10W 0603
Datasheet
Suppliers
10K Ohm 0.1% 1/10W 0603 Tt Electronics/international Resistive
62AK2846
Supplier's Site
Datasheet
10K Ohm 0.1% 1/10W 0603 Tt Electronics/international Resistive
62AK2847
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
62AK2846 |
|
Product Name
|
10K Ohm 0.1% 1/10W 0603 Tt Electronics/international Resistive |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
22 ohms
View Details
2 suppliers
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
5.00E-4 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers