TT ELECTRONICS
M55342E12B100DR -- THIN FILM 0603 100 1% TT ELECTRONICS/INTERNATIONAL RESISTIVE
TT Electronics
Thin Film 0603 100 1% Tt Electronics/international Resistive
M55342E12B100DR
Description
THIN FILM - 0603 100 1%
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
THIN FILM - 0603 100 1%
Datasheet
Suppliers
Thin Film 0603 100 1% Tt Electronics/international Resistive
62AK2849
Supplier's Site
Datasheet
Thin Film 0603 100 1% Tt Electronics/international Resistive
62AK2848
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
62AK2849 |
|
Product Name
|
Thin Film 0603 100 1% Tt Electronics/international Resistive |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
215000 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Technology / Construction
Metal Foil
Resistance Range
1.00E7 ohms
Tolerance
1 +/- %
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details