TT Electronics Chip Resistor - Surface Mount M55342E06B3B01R

Description
3.01 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1217-1161-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1217-1161-1-ND
Chip Resistor - Surface Mount 1217-1161-1-ND
3.01 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B3B01R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B3B01R
Chip Resistor - Surface Mount M55342E06B3B01R
RES SMD 3.01KOHM 0.1% 0.15W 0805

RES SMD 3.01KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1217-1161-1-ND M55342E06B3B01R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details