Welwyn Components, Ltd. Current Sense Res, 0R1, 1W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R10FT4

Description
CURRENT SENSE RES, 0R1, 1W, 2512; Resistance:0.1ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R1, 1W, 2512; Resistance:0.1ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5985 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5985
Current Sense Res, 0R1, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5985
CURRENT SENSE RES, 0R1, 1W, 2512; Resistance:0.1ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1W, 2512; Resistance:0.1ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5986 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5986
Current Sense Res, 0R1, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5986
CURRENT SENSE RES, 0R1, 1W, 2512; Resistance:0.1ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1W, 2512; Resistance:0.1ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5985
Product Name Current Sense Res, 0R1, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details